Banner Engineering Corp. Midsize Photoelectric Sensors WORLD-BEAM QS30 Series

Description
Innovative 30 mm housing design to suit almost any mounting requirement High-power sensing with ranges up to 200 m Available in opposed, high-power opposed, polarized and non-polarized retroreflective, diffuse, laser, and fixed-field and adjustable-field sensing modes Class 1 visible laser in diffuse and retroreflective models and Class 2 in diffuse models Models with standard 10 to 30V dc supply voltage and bipolar NPN/PNP outputs or 24 to 250V ac/12 to 250V ac supply voltage with e/m relay output Light- or dark-operate selectable or configurable, depending on model IP67 or IP69K environmental rating, depending on model Bright LED operating status indicators visible from 360°
Datasheet
Description
Innovative 30 mm housing design to suit almost any mounting requirement High-power sensing with ranges up to 200 m Available in opposed, high-power opposed, polarized and non-polarized retroreflective, diffuse, laser, and fixed-field and adjustable-field sensing modes Class 1 visible laser in diffuse and retroreflective models and Class 2 in diffuse models Models with standard 10 to 30V dc supply voltage and bipolar NPN/PNP outputs or 24 to 250V ac/12 to 250V ac supply voltage with e/m relay output Light- or dark-operate selectable or configurable, depending on model IP67 or IP69K environmental rating, depending on model Bright LED operating status indicators visible from 360°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midsize Photoelectric Sensors - WORLD-BEAM QS30 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Midsize Photoelectric Sensors
WORLD-BEAM QS30 Series
Midsize Photoelectric Sensors WORLD-BEAM QS30 Series
Innovative 30 mm housing design to suit almost any mounting requirement High-power sensing with ranges up to 200 m Available in opposed, high-power opposed, polarized and non-polarized retroreflective, diffuse, laser, and fixed-field and adjustable-field sensing modes Class 1 visible laser in diffuse and retroreflective models and Class 2 in diffuse models Models with standard 10 to 30V dc supply voltage and bipolar NPN/PNP outputs or 24 to 250V ac/12 to 250V ac supply voltage with e/m relay output Light- or dark-operate selectable or configurable, depending on model IP67 or IP69K environmental rating, depending on model Bright LED operating status indicators visible from 360°
  • Innovative 30 mm housing design to suit almost any mounting requirement
  • High-power sensing with ranges up to 200 m
  • Available in opposed, high-power opposed, polarized and non-polarized retroreflective, diffuse, laser, and fixed-field and adjustable-field sensing modes
  • Class 1 visible laser in diffuse and retroreflective models and Class 2 in diffuse models
  • Models with standard 10 to 30V dc supply voltage and bipolar NPN/PNP outputs or 24 to 250V ac/12 to 250V ac supply voltage with e/m relay output
  • Light- or dark-operate selectable or configurable, depending on model
  • IP67 or IP69K environmental rating, depending on model
  • Bright LED operating status indicators visible from 360°
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number WORLD-BEAM QS30 Series
Product Name Midsize Photoelectric Sensors
Operation Distance 7.87 to 709 inch (200 to 18000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Polarized Retroreflective
Beam Type Visible
Unlock Full Specs
to access all available technical data