Banner Engineering Corp. Miniature Photoelectric Sensors VS4 Series

Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Includes unique, optically correct lens for narrow side light emission Uses advanced sensing circuitry for powerful, precise sensing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Delivers powerful 1.0 m sensing range Provides horizontal mounting capability and extremely small size for mounting in narrow confines
Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Includes unique, optically correct lens for narrow side light emission Uses advanced sensing circuitry for powerful, precise sensing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Delivers powerful 1.0 m sensing range Provides horizontal mounting capability and extremely small size for mounting in narrow confines

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensors - VS4 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensors
VS4 Series
Miniature Photoelectric Sensors VS4 Series
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Includes unique, optically correct lens for narrow side light emission Uses advanced sensing circuitry for powerful, precise sensing Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in dark- or light-operate models Delivers powerful 1.0 m sensing range Provides horizontal mounting capability and extremely small size for mounting in narrow confines

Overview


  • Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments
  • Includes unique, optically correct lens for narrow side light emission
  • Uses advanced sensing circuitry for powerful, precise sensing
  • Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model
  • Available in dark- or light-operate models
  • Delivers powerful 1.0 m sensing range
  • Provides horizontal mounting capability and extremely small size for mounting in narrow confines
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number VS4 Series
Product Name Miniature Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Beam Type Visible
Unlock Full Specs
to access all available technical data