The Banner Engineering Photoelectric Sensor (part number 02H7594) is a compact device designed for various sensing applications. It operates on a universal voltage range of 24 to 240V AC or DC, consuming a maximum of 1.5 watts or 2.5 VA. The sensor features an electromechanical relay output rated at 3 amps, making it suitable for controlling various devices. This sensor supports multiple sensing modes, including opposed, retroreflective, diffuse, divergent, and convergent, allowing for flexibility in application. It is equipped with a light/dark operate select switch and a 15-turn gain potentiometer, both protected by a gasketed clear acrylic cover for durability. The patented Alignment Indicating Device (AID,Ñ¢) provides visual feedback on light conditions and signal strength. The sensor is available with integral cables of 2 meters (6.5 feet) or 9 meters (30 feet) in length, and it offers a variety of mounting options, including an 18 mm in-line thread. It is particularly effective in clean environments and can detect small items with high accuracy. This product is RoHS compliant, ensuring it meets environmental standards.
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:3m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:SMU315 Series; Contact Current Max:3A; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H7594 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |