PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:380mm; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:SMU315 Series; Contact Current Max:3A; Sensing Mode:Diffuse RoHS Compliant: Yes
Features:
MINI-BEAM TRANSMITTER, UNIVERSAL DIFFUSE, RANGE: 380 MM, INPUT: 24-240 V AC OR DC, OUTPUT, SPDT ELECTROMECHANICAL RELAY; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SMU315D
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 02H7597 | 70167912 | 388916 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor; SPDT Electromechanical Relay; Diffuse Mode Sensing Mode; Photoelectric | Photoelectric |
| Operation Distance | 14.96 inch (380 mm) | 0.5906 inch (15 mm) |