VS series miniature self-contained sensors are designed for precision sensing in small areas previously accessible only to remote or fiber optic models. Typical applications include mounting inside vibrating feeders and electronic component handling equipment, where larger sensors do not fit.
Features
PROXIMITY SENSOR; Sensor Output:NPN; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 70168248 | 02H7736 |
| Product Name | Photoelectric, Convergent, In: 10-30VDC, Output: LO-NPN, 0.4 in. Range, 2m Cable | Proximity Sensor; Sensor Output Banner Engineering |
| Body Shape | Rectangular |