T30 Series self-contained fixed-field sensors are small, powerful, infrared diffuse mode sensors with far-limit cutoff (a type of background suppression). Their high excess gain and fixed-field technology allow them to detect objects of low reflectivity, while ignoring background surfaces.
The cutoff distance is fixed. Backgrounds and background objects must always be placed beyond the cutoff distance.
PHOTOELECTRIC SENSOR, M12 INTEGRAL QD, INFRARED LED, IP69K, RATED FOR WASHDOWN, 30MM BARREL, LED INDICATORS, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches T30SN6FF200Q
SENSOR, PHOTOELECTRIC, 200MM, NPN; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T30 Series; Sensing Mode:Fixed-Field RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70167394 | 389159 | 22H1754 |
| Product Name | Sensor, Photoelectric, T-Style, Plastic, 30mm Threaded Mount, Dual LED indicator | Photoelectric | Sensor, Photoelectric, 200Mm, Npn; Sensor Output Banner Engineering |
| Operation Distance | 7.87 inch (200 mm) |