MINI-BEAM EXPERT: DIFFUSE; RANGE
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:380mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes
MINI-BEAM EXPERT: DIFFUSE, RANGE: 380 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, (53707). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SME312D
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SME312D-ND | 02H7586 | 393578 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |