PHOTOELECTRIC SENSOR, OM TO 60M, NPN; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:15mA; Product Range:VALU-BEAM Series; Data Transmission Distance:60m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 21H9129 |
| Product Name | Photoelectric Sensor, Om To 60M, Npn; Sensor Output Banner Engineering |
| Power Requirements | DC Powered |