PHOTOELECTRIC SENSOR, 0MM TO 43MM, RELAY OUTPUT; Sensor Output:Relay; Sensing Range Max:43mm; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Contact Current Max:3A; Sensing Mode:Convergent RoHS Compliant: Yes
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H7596 | 70167915 |
| Product Name | Photoelectric Sensor, 0Mm To 43Mm, Relay Output; Sensor Output Banner Engineering | Sensor; Relay; Convergent Sensing Mode;Photoelectric; 43 mm; 24 to 240 VDC/VAC |
| Operation Distance | 1.69 inch (43 mm) | 1.69 inch (43 mm) |