Banner Engineering Corp. Photoelectric, Industrial VS2AN5CV30

Description
VS2 SERIES: CONVERGENT; FOCAL PO
Request a Quote Datasheet
Description
VS2 SERIES: CONVERGENT; FOCAL PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-VS2AN5CV30-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-VS2AN5CV30-ND
Photoelectric, Industrial 2170-VS2AN5CV30-ND
VS2 SERIES: CONVERGENT; FOCAL PO

VS2 SERIES: CONVERGENT; FOCAL PO

Buy Now Datasheet
Photoelectric, Convergent, In: 10-30VDC, Out: Light Operate-NPN, 1.2
Fort Worth, TX, USA
Photoelectric, Convergent, In: 10-30VDC, Out: Light Operate-NPN, 1.2" Range, 2m
70168255
Photoelectric, Convergent, In: 10-30VDC, Out: Light Operate-NPN, 1.2" Range, 2m 70168255
VS series miniature self-contained sensors are designed for precision sensing in small areas previously accessible only to remote or fiber optic models. Typical applications include mounting inside vibrating feeders and electronic component handling equipment, where larger sensors do not fit. Features Totally Self-Contained Visible Red Sensing Beam Up to 3 m Sensing Range Choose Dark or Light Operating Modes Choose Models with NPN (Sinking) or PNP (Sourcing) Output Specifications Black ABS/Polycarbonate Housing with Clear Plastic Lens, Rated NEMA 6 (IEC IP67) Operating Temperature: –20°C to 55°C; Max. Relative Humidity 80% at 50°C (Non-Condensing) Output Response Time: 1 mSec. ON and 0.5 mSec. OFF Dimensions: 0.99" L × 0.42" W × 0.17" D

VS series miniature self-contained sensors are designed for precision sensing in small areas previously accessible only to remote or fiber optic models. Typical applications include mounting inside vibrating feeders and electronic component handling equipment, where larger sensors do not fit.
Features

  • Totally Self-Contained
  • Visible Red Sensing Beam
  • Up to 3 m Sensing Range
  • Choose Dark or Light Operating Modes
  • Choose Models with NPN (Sinking) or PNP (Sourcing) Output
    Specifications
  • Black ABS/Polycarbonate Housing with Clear Plastic Lens, Rated NEMA 6 (IEC IP67)
  • Operating Temperature: –20°C to 55°C; Max. Relative Humidity 80% at 50°C (Non-Condensing)
  • Output Response Time: 1 mSec. ON and 0.5 mSec. OFF
  • Dimensions: 0.99" L × 0.42" W × 0.17" D
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7740 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7740
Photoelectric Sensor; Sensor Output Banner Engineering 02H7740
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Contact Current Max:50mA; Sensing Mode:Convergent RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Contact Current Max:50mA; Sensing Mode:Convergent RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 3194109 - Radwell International
Willingboro, NJ, United States
Photoelectric
3194109
Photoelectric 3194109
MINIATURE SENSOR, VS2 SERIES - CONVERGENT, ULTRA THIN, RANGE 30MM, INPUT 10-30VDC, OUTPUT NPN LIGHT OPERATE, 2 M (6.5 FT.) CABLE, PART 61748. FREE 2 YEAR RADWELL WARRANTY

MINIATURE SENSOR, VS2 SERIES - CONVERGENT, ULTRA THIN, RANGE 30MM, INPUT 10-30VDC, OUTPUT NPN LIGHT OPERATE, 2 M (6.5 FT.) CABLE, PART 61748. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-VS2AN5CV30-ND 70168255 02H7740 3194109
Product Name Photoelectric, Industrial Photoelectric, Convergent, In: 10-30VDC, Out: Light Operate-NPN, 1.2" Range, 2m Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data