EZ-BEAM T18 SERIES: FIXED FIELD;
PHOTOELECTRIC SENSOR; Sensor Output:SCR DO; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:T18 Series; Sensing Mode:Fixed-Field; Sensor Input:Magnetic RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches T18RW3FF100Q1
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-T18RW3FF100Q1-ND | 22H1585 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |