Banner Engineering Corp. Sensor, Photoelectric, MINI-BEAM EXPERT: Polarized Retro, Range: 10MM - 3MM SME312LP

Description
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying
Datasheet
Description
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Photoelectric, MINI-BEAM EXPERT: Polarized Retro, Range: 10MM - 3MM - 70167295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Photoelectric, MINI-BEAM EXPERT: Polarized Retro, Range: 10MM - 3MM
70167295
Sensor, Photoelectric, MINI-BEAM EXPERT: Polarized Retro, Range: 10MM - 3MM 70167295
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7592 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7592
Photoelectric Sensor; Sensor Output Banner Engineering 02H7592
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 70167295 02H7592
Product Name Sensor, Photoelectric, MINI-BEAM EXPERT: Polarized Retro, Range: 10MM - 3MM Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 118 inch (3000 mm) 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data