PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Sensor Input:Optical; Supply Voltage Max:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22H3096 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1.18 inch (30 mm) |