PHOTOELECTRIC SENSOR, VALU BEAM, 915 SERIES, DIFFUSED, 760 MM RANGE, 5 AMP, 90/130 VAC, 50/60 HZ, 3 VA, SPDT, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SMA915DJQD-28406
PHOTOELECTRIC SENSOR, 760MM, SPDT RELAY; Sensing Range Max:760mm; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 5706 | 21H8681 |
| Product Name | Photoelectric | Photoelectric Sensor, 760Mm, Spdt Relay; Sensing Range Max Banner Engineering |
| Operation Distance | 29.92 inch (760 mm) |