Banner Engineering Corp. Photoelectric SP300EL

Description
PHOTOELECTRIC EMITTER, 15 M RANGE, CM SERIES, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC EMITTER, 15 M RANGE, CM SERIES, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18251 - Radwell International
Willingboro, NJ, United States
Photoelectric
18251
Photoelectric 18251
PHOTOELECTRIC EMITTER, 15 M RANGE, CM SERIES, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC EMITTER, 15 M RANGE, CM SERIES, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 18251
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O8T203 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 7.09 inch (0.0 to 180 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Through-Beam Photoelectric Sensor - PT18M10MNSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
12 mm Clyindrical Sensor - 42CF-D1LNA1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 3.94 inch (100 mm)
Electrical Connection 2m (6.5ft) cable
Width 6.3 inch (160 mm)
View Details
Photoelectric Sensors - 2667775 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details