PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H7699 | 70167466 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | SENSOR; PHOTOELECTRIC; 18MM THREADED; RIGHT ANGLE; POLAR RETRO; VISIBLE RED; RAN |
| Operation Distance | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) |