Banner Engineering Corp. Miniature Photoelectric Sensors VSM Series

Description
Tough - 300 series stainless steel body that will resist a wide variety of chemicals Tiny - complete sensor in 4 mm barrel (about the size of a single optical fiber assembly) High performance - advanced convergent optical design for very repeatable sensing range Narrow beam - well focused allows the entire sensor to be recessed into the fixture Smooth housing - for hygienic applications requiring cleaning Varied range - 10, 20, 50 and 90 mm convergent; 250 mm through-beam
Datasheet
Description
Tough - 300 series stainless steel body that will resist a wide variety of chemicals Tiny - complete sensor in 4 mm barrel (about the size of a single optical fiber assembly) High performance - advanced convergent optical design for very repeatable sensing range Narrow beam - well focused allows the entire sensor to be recessed into the fixture Smooth housing - for hygienic applications requiring cleaning Varied range - 10, 20, 50 and 90 mm convergent; 250 mm through-beam
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensors - VSM Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensors
VSM Series
Miniature Photoelectric Sensors VSM Series
Tough - 300 series stainless steel body that will resist a wide variety of chemicals Tiny - complete sensor in 4 mm barrel (about the size of a single optical fiber assembly) High performance - advanced convergent optical design for very repeatable sensing range Narrow beam - well focused allows the entire sensor to be recessed into the fixture Smooth housing - for hygienic applications requiring cleaning Varied range - 10, 20, 50 and 90 mm convergent; 250 mm through-beam
  • Tough - 300 series stainless steel body that will resist a wide variety of chemicals
  • Tiny - complete sensor in 4 mm barrel (about the size of a single optical fiber assembly)
  • High performance - advanced convergent optical design for very repeatable sensing range
  • Narrow beam - well focused allows the entire sensor to be recessed into the fixture
  • Smooth housing - for hygienic applications requiring cleaning
  • Varied range - 10, 20, 50 and 90 mm convergent; 250 mm through-beam
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number VSM Series
Product Name Miniature Photoelectric Sensors
Operation Distance 0.3937 to 9.84 inch (10 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
Beam Type Visible
Mode Light-on; Dark-on
Unlock Full Specs
to access all available technical data