PHOTOELECTRIC SENSOR, MINIATURE, VS2 SERIES, CONVERGENT MODE, 660 NM WAVELENGTH, RECTANGULAR SHAPE, 30 MM SENSING DISTANCE, 10-30 VDC, NPN OUTPUT, LIGHT-ON OPERATING MODE, 3-PIN M8 PIGTAIL QD, -20 TO 55 C TEMPERATURE, 63078. FREE 2 YEAR RADWELL WARRANTY
"Convergent Optical Sensor 1.181"" (30mm) NPN - Light-ON"
| Radwell International | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 3185215 | 2170-VS2AN5CV30Q-ND |
| Product Name | Photoelectric | Photoelectric, Industrial |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |