PHOTOELECTRIC SENSOR, 20m; Sensor Output:-; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:T18 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 51M6641 |
| Product Name | Photoelectric Sensor, 20M; Sensor Output Banner Engineering |
| Operation Distance | 0.7874 inch (20 mm) |