MINI-BEAM EXPERT: POLARIZED RETR
PHOTOELECTRIC SENSOR, MINI-BEAM EXPERT SERIES, 10-30 VDC, NPN/PNP, MINI-BEAM, POLARIZED RETRO, MEASUREMENT RANGE: 3 M, RESPONSE TIME: 0.5 MS, TURN ON DELAY TIME: 1000 MS, IP67, (53717). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SME312LPQD
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SME312LPQD-ND | 5921 | 02H7593 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |