Features:
PHOTOELECTRIC SENSORS; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Sensing Mode:Fixed-Field; Sensor Input:Optical RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 70167825 | 22H1641 |
| Product Name | Sensor, Photoelectric, EZ-BEAM, Fixed-Field, 50 mm Range | Photoelectric Sensors; Sensor Output Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |