Banner Engineering Corp. Ultrasonic Opposed Mode Sensor Pairs U-GAGE® M25U Series

Description
Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC IP67 (NEMA 6) with fully encapsulated electronics Wide standard operating temperature range of -20° to +70°C (-4° to +158° F) Withstands high-temperature sprays of up 80°C and 1500 psi occurring every few hours Constructed of FDA approved materials; cleans easily with no threads, gaps or seams to trap debris Highly immune to ambient sonic and electrical noise
Datasheet
Description
Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC IP67 (NEMA 6) with fully encapsulated electronics Wide standard operating temperature range of -20° to +70°C (-4° to +158° F) Withstands high-temperature sprays of up 80°C and 1500 psi occurring every few hours Constructed of FDA approved materials; cleans easily with no threads, gaps or seams to trap debris Highly immune to ambient sonic and electrical noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Opposed Mode Sensor Pairs - U-GAGE® M25U Series - Banner Engineering Corp.
Minneapolis, MN, USA
Ultrasonic Opposed Mode Sensor Pairs
U-GAGE® M25U Series
Ultrasonic Opposed Mode Sensor Pairs U-GAGE® M25U Series
Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC IP67 (NEMA 6) with fully encapsulated electronics Wide standard operating temperature range of -20° to +70°C (-4° to +158° F) Withstands high-temperature sprays of up 80°C and 1500 psi occurring every few hours Constructed of FDA approved materials; cleans easily with no threads, gaps or seams to trap debris Highly immune to ambient sonic and electrical noise
  • Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials
  • Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments
  • Rated IP69K, IEC IP67 (NEMA 6) with fully encapsulated electronics
  • Wide standard operating temperature range of -20° to +70°C (-4° to +158° F)
  • Withstands high-temperature sprays of up 80°C and 1500 psi occurring every few hours
  • Constructed of FDA approved materials; cleans easily with no threads, gaps or seams to trap debris
  • Highly immune to ambient sonic and electrical noise
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number U-GAGE® M25U Series
Product Name Ultrasonic Opposed Mode Sensor Pairs
Body Shape Cylindrical
Operation Distance 9.84 to 19.69 inch (250 to 500 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data