VSM-2 SERIES: 5 MM THREADED BARR
MICRO SENSOR, 50MM, NPN LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-VSM-2M5AND50-Q7-ND | 65AH3490 |
| Product Name | Photoelectric, Industrial | Micro Sensor, 50Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |