Through-Beam Optical Sensor 82.02' (25m) Light-On/Dark-On
WASHDOWN SENSOR, T18-2 SERIES EMITTER, LONG RANGE, RANGE: 25 M, INPUT: 10-30 VDC, OUTPUTS: NONE, CONNECTION: EURO M12 4-PIN INTEGRAL CONNECTOR, (802616). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches T18-2NAEL-Q8
PHOTO SENSOR, 25M, EURO CONNECTOR; Sensing Range Max:25m; Sensing Method:Emitter; Sensor Output:-; Product Range:T18-2 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-T18-2NAEL-Q8-ND | 99266162 | 68AC1449 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, 25M, Euro Connector; Sensing Range Max Banner Engineering |
| Operation Distance | 984 inch (25000 mm) | 984 inch (25000 mm) |