PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:250mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS3 Series; Sensing Mode:Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22H3138 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 9.84 inch (250 mm) |