MINI-BEAM EXPERT: VISIBLE RED 65
PHOTOELECTRIC SENSOR, MINI-BEAM EXPERT, VISIBLE RED, 65.0 NM, CONVERGENT, FOCAL POINT: 43 MM, INPUT: 10/30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, EURO M12, 5-PIN, INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 0MM TO 43MM, NPN/PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:150mA RoHS Compliant: Yes
Sensor, Photoelectric, Terminals Quick Connect, Sensing Range Max: 43mm
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SME312CV2QD-ND | 5896 | 02H7585 | 70167481 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 0Mm To 43Mm, Npn/pnp Output; Sensor Output Banner Engineering | Sensor, Photoelectric, Terminals Quick Connect, Sensing Range Max: 43mm |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |