"Diffuse Optical Sensor 19.685"" (500mm) NPN - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes
Features:
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T18SN6D-ND | 02H7687 | 70167953 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, DC; NPN; Diffuse Mode Sensing Mode; Photoelectric; 20 in.; Infrared LED |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |