EZ-BEAM T18 SERIES: FIXED FIELD;
PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, EZ-BEAM T18 SERIES, FIXED FIELD, RANGE 100 MM, INPUT 20-250V AC, OUTPUT SPST, SOLID-STATE, LIGHT OPERATE, 2M 6.5FT CABLE, 32475. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T18AW3FF100-ND | 02H7684 | 18386 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |