MINI-BEAM EXPERT: VISIBLE RED 65
PHOTOELECTRIC SENSOR, 0MM TO 43MM, NPN/PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:100mA RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, MINI-BEAM, VISIBLE RED, 650 NM CONVERGENT, 10-30V DC, BIPOLAR, 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, 0.043 M MEASUREMENT RANGE, M18 THREADED, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SME312CV2-ND | 02H7584 | 393563 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0Mm To 43Mm, Npn/pnp Output; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |