Features:
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 70167827 | 02H7697 |
| Product Name | Sensor; Photoelectric; 4 in.; 10 to 30 VDC; 6IN 4-PIN PGTL EURO; PNP | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 3.94 inch (100 mm) |