PHOTOELECTRIC SENSOR, 0M TO 1.2M, PNP OUTPUT; Sensor Output:PNP; Sensing Range Max:1.2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Contact Current Max:50mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H7743 |
| Product Name | Photoelectric Sensor, 0M To 1.2M, Pnp Output; Sensor Output Banner Engineering |
| Operation Distance | 47.24 inch (1200 mm) |