"Diffuse Optical Sensor 14.961"" (380mm) NPN/PNP"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:380mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes
Sensor, Photoelectric, MINI-Beam, Diffuse, Range 380mm, 1-30VDC
BANNER ENGINEERING Sensors & Switches SME312DQD
PHOTOELECTRIC SENSOR, 150 MA, 30VDC, 5-PIN M12 CONNECTOR, INFRARED, 380 MM DETECTION, IP67, REINFORCED THERMOPLASTIC PET. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SME312DQD-ND | 02H7587 | 70167269 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, Photoelectric, MINI-Beam, Diffuse, Range 380mm, 1-30VDC | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |