Banner Engineering Corp. Photoelectric, Industrial T18SN6LPQ

Description
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-T18SN6LPQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-T18SN6LPQ-ND
Photoelectric, Industrial 2170-T18SN6LPQ-ND
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"

"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79
Fort Worth, TX, USA
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79" Range, QD
70167958
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79" Range, QD 70167958
Features: T-Style Plastic Housing with 18 mm Threaded Lens Mount Epoxy-Encapsulated to Provide Superior Durability Designed for Sensing without Adjustments (Except Diffuse and Polar Retro)) Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Features:

  • T-Style Plastic Housing with 18 mm Threaded Lens Mount
  • Epoxy-Encapsulated to Provide Superior Durability
  • Designed for Sensing without Adjustments (Except Diffuse and Polar Retro))
  • Advanced Self-Diagnostics with Separate Alarm Output
  • Dual-LED Multi-Function Indicators
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7692 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7692
Photoelectric Sensor; Sensor Output Banner Engineering 02H7692
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches T18SN6LPQ

BANNER ENGINEERING Sensors & Switches T18SN6LPQ

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-T18SN6LPQ-ND 70167958 02H7692
Product Name Photoelectric, Industrial Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79" Range, QD Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Polarized Retroreflective
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
M6 Proximity Sensors - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Through Beam; Diffuse
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Retro-reflective sensor - O8P204 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers