MINI-BEAM: EMITTER; RANGE: 30 M;
Sensor, Photoelectric, Minibeam, Range:30M; 20-240VAC
26059 - MINI-BEAM: EMITTER, RANGE: 30 M, INPUT: 24-240V AC, OUTPUT: NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE, FOR RECEIVER SEE PART # SM2A31RL. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:SCR; Sensing Range Max:30m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SMA31EL-ND | 70167396 | 393386 | 21H8619 |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, Minibeam, Range:30M; 20-240VAC | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | 1181 inch (30000 mm) |