PHOTOELECTRIC SENSOR, 0M TO 1.2M, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:1.2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS2 Series; Contact Current Max:50mA RoHS Compliant: Yes
58220 - VS2 SERIES: SENSOR PAIR; RANGE: 1.2 M MAX; INPUT: 12-24 V DC; RECEIVER OUTPUT: COMPLEMENTARY NPN LIGHT OPERATE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 02H7742 | 3192043 |
| Product Name | Photoelectric Sensor, 0M To 1.2M, Npn Output; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 47.24 inch (1200 mm) |