The Photo Sensor Receiver, part number 22H0478, is part of the Banner Engineering MICRO-AMP® System, designed for high-performance remote sensing applications. This module operates on a supply voltage of 10 to 30V DC and features two open-collector NPN transistor outputs, capable of handling a maximum output current of 150 milliamps. The response speed is 1 millisecond for both ON and OFF states, with a repeatability of 0.3 milliseconds. The receiver is compatible with Banner's SP100 Series miniature remote sensors, enhancing their optical performance through a modulated design. It includes an adjustable sensitivity feature via a top-mounted GAIN potentiometer and is equipped with the Banner Alignment Indicator Device (AID,Ñ¢), which provides visual feedback on signal strength. The module is housed in a rugged, epoxy-encapsulated casing, suitable for various environments, with an operating temperature range of 0 to +70 degrees Celsius. This product is ideal for applications requiring compact and efficient sensing solutions, particularly in environments where space is limited.
PHOTO SENSOR RECEIVER; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SP100R RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22H0478 |
| Product Name | Photo Sensor Receiver; Sensor Output Banner Engineering |