Banner Engineering Corp. Photoelectric, Industrial T18SN6DQ

Description
"Diffuse Optical Sensor 19.685"" (500mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 19.685"" (500mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-T18SN6DQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-T18SN6DQ-ND
Photoelectric, Industrial 2170-T18SN6DQ-ND
"Diffuse Optical Sensor 19.685"" (500mm) NPN - Dark-ON/Light-ON"

"Diffuse Optical Sensor 19.685"" (500mm) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Sensor; NPN; Diffuse Sensing Mode; Photoelectric; 20 in.; Infrared LED; Diffuse - 70167962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN; Diffuse Sensing Mode; Photoelectric; 20 in.; Infrared LED; Diffuse
70167962
Sensor; NPN; Diffuse Sensing Mode; Photoelectric; 20 in.; Infrared LED; Diffuse 70167962
T18 Series Photoelectric Sensor, Diffuse Mode, 20 in. Range Operating temperature is -40 °C to +70 °C Light source is infrared Voltage rating is 10 VDC to 30 VDC. Indicator is LED.

T18 Series Photoelectric Sensor, Diffuse Mode, 20 in. Range

  • Operating temperature is -40 °C to +70 °C
  • Light source is infrared
    Voltage rating is 10 VDC to 30 VDC. Indicator is LED.
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7688 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7688
Photoelectric Sensor; Sensor Output Banner Engineering 02H7688
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

Supplier's Site
Photoelectric - 18435 - Radwell International
Willingboro, NJ, United States
Photoelectric
18435
Photoelectric 18435
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EZ-BEAM T18 SERIES: DIFFUSE, RANGE: 500 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY NPN, EURO M12 4-PIN INTEGRAL QD, SUGGESTED REPLACEMENT IS T18-2VNDL-Q8, (34630). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EZ-BEAM T18 SERIES: DIFFUSE, RANGE: 500 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY NPN, EURO M12 4-PIN INTEGRAL QD, SUGGESTED REPLACEMENT IS T18-2VNDL-Q8, (34630). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-T18SN6DQ-ND 70167962 02H7688 18435
Product Name Photoelectric, Industrial Sensor; NPN; Diffuse Sensing Mode; Photoelectric; 20 in.; Infrared LED; Diffuse Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P701 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Photoelectric, Industrial - 1882-1046111-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Transmitter - SOEG-S-M18-S-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers