Banner Engineering Corp. Proximity Sensor; Sensor Output Banner Engineering VS1AP5CV20

Description
PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensor Output Banner Engineering - 02H7737 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensor Output Banner Engineering
02H7737
Proximity Sensor; Sensor Output Banner Engineering 02H7737
PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes

PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 382672 - Radwell International
Willingboro, NJ, United States
Photoelectric
382672
Photoelectric 382672
MODE SENSOR, VS1 SERIES CONVERGENT, FOCAL POINT: 20 MM, INPUT: 12-24 V DC, OUTPUT: LIGHT OPERATE - PNP, 2 M (6.5 FT) CABLE, 56498. FREE 2 YEAR RADWELL WARRANTY

MODE SENSOR, VS1 SERIES CONVERGENT, FOCAL POINT: 20 MM, INPUT: 12-24 V DC, OUTPUT: LIGHT OPERATE - PNP, 2 M (6.5 FT) CABLE, 56498. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric, Convergent, In: 10-30VDC, Output: LO-PNP, 0.4 in. Range, 2m Cable - 70168249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photoelectric, Convergent, In: 10-30VDC, Output: LO-PNP, 0.4 in. Range, 2m Cable
70168249
Photoelectric, Convergent, In: 10-30VDC, Output: LO-PNP, 0.4 in. Range, 2m Cable 70168249
VS series miniature self-contained sensors are designed for precision sensing in small areas previously accessible only to remote or fiber optic models. Typical applications include mounting inside vibrating feeders and electronic component handling equipment, where larger sensors do not fit. Features Totally Self-Contained Visible Red Sensing Beam 20 mm Convergence Point Choose Dark or Light Operating Modes Choose Models with NPN (Sinking) or PNP (Sourcing) Output Specifications Black ABS/Polycarbonate Housing with Clear Plastic Lens, Rated NEMA 6 (IEC IP67) Operating Temperature: –20°C to 55°C; Max. Relative Humidity 80% at 50°C (Non-Condensing) Output Response Time: 1 mSec. ON and OFF Dimensions: 1.01" L × 0.35" W × 0.17" D

VS series miniature self-contained sensors are designed for precision sensing in small areas previously accessible only to remote or fiber optic models. Typical applications include mounting inside vibrating feeders and electronic component handling equipment, where larger sensors do not fit.
Features

  • Totally Self-Contained
  • Visible Red Sensing Beam
  • 20 mm Convergence Point
  • Choose Dark or Light Operating Modes
  • Choose Models with NPN (Sinking) or PNP (Sourcing) Output
    Specifications
  • Black ABS/Polycarbonate Housing with Clear Plastic Lens, Rated NEMA 6 (IEC IP67)
  • Operating Temperature: –20°C to 55°C; Max. Relative Humidity 80% at 50°C (Non-Condensing)
  • Output Response Time: 1 mSec. ON and OFF
  • Dimensions: 1.01" L × 0.35" W × 0.17" D
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Photoelectric Sensors
Product Number 02H7737 382672 70168249
Product Name Proximity Sensor; Sensor Output Banner Engineering Photoelectric Photoelectric, Convergent, In: 10-30VDC, Output: LO-PNP, 0.4 in. Range, 2m Cable
Operation Distance 0.5906 inch (15 mm) 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data