EZ-BEAM T18 SERIES: RETRO; RANGE
PHOTOELECTRIC SENSOR, EZ-BEAM, T18 SERIES, RANGE 2 M, 20-250 VAC, SPST, SOLID-STATE DARK OPERATE, MICRO 4-PIN INTEGRAL QD, 34929. FREE 2 YEAR RADWELL WARRANTY
PHOLOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:2m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-T18RW3LQ1-ND | 18419 | 22H1600 |
| Product Name | Photoelectric, Industrial | Photoelectric | Pholoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |