VS3 SERIES: POLARIZED RETRO; RAN
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:250mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS3 Series; Contact Current Max:50mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
62621 - VS3 SERIES: POLARIZED RETRO; RANGE: 250 MM; INPUT: 10-30 V DC; OUTPUT: NPN DARK OPERATE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches VS3RN5XLP
10 to 30 VDC Voltage Supply, 1 ms Response Time, VS3 Series Retroreflective Mode Sensors
VS series miniature self-contained sensors are designed for precision sensing in small areas previously accessible only to remote or fiber optic models. Typical applications include mounting inside vibrating feeders and electronic component handling equipment, where larger sensors do not fit.
VS3 series miniature self-contained sensors are designed for retroreflective sensing in small or confined areas. Typical applications include mounting on small feeder tracks, packaging machines, and conveyors, where larger sensors will not fit.
Features
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-VS3RN5XLP-ND | 02H7750 | 3185327 | 70168259 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric | Sensor; NPN (Dark Operate); Photoelectric; LED; 10 to 30 VDC; 1 ms; Glass |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | -4 to 131 F (-20 to 55 C) | ||
| Optical Technology Type | Polarized Retroreflective | |||
| Beam Type | Visible | |||
| Operation Distance | 9.84 inch (250 mm) | 10 inch (254 mm) |