Banner Engineering Corp. Photoelectric, Industrial SME312DV

Description
"Diffuse Optical Sensor 43.307"" (1.1m) NPN/PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 43.307"" (1.1m) NPN/PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SME312DV-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SME312DV-ND
Photoelectric, Industrial 2170-SME312DV-ND
"Diffuse Optical Sensor 43.307"" (1.1m) NPN/PNP - Dark-ON/Light-ON - Selectable"

"Diffuse Optical Sensor 43.307"" (1.1m) NPN/PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 21H8936 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
21H8936
Photoelectric Sensor; Sensor Output Banner Engineering 21H8936
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Sensing Mode:Diffuse; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series; Sensing Mode:Diffuse; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR; PHOTOELECTRIC; MINI BEAM; DIFFUSE; VISIBLE RED; RANGE 1100 MM; 10-30VDC - 70167455 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; MINI BEAM; DIFFUSE; VISIBLE RED; RANGE 1100 MM; 10-30VDC
70167455
SENSOR; PHOTOELECTRIC; MINI BEAM; DIFFUSE; VISIBLE RED; RANGE 1100 MM; 10-30VDC 70167455
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SME312DV-ND 21H8936 70167455
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering SENSOR; PHOTOELECTRIC; MINI BEAM; DIFFUSE; VISIBLE RED; RANGE 1100 MM; 10-30VDC
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data