Banner Engineering Corp. Photoelectric, Industrial T18-2VNDL-Q8

Description
"Diffuse Optical Sensor 29.528"" (750mm) NPN - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 29.528"" (750mm) NPN - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-T18-2VNDL-Q8-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-T18-2VNDL-Q8-ND
Photoelectric, Industrial 2170-T18-2VNDL-Q8-ND
"Diffuse Optical Sensor 29.528"" (750mm) NPN - Dark-ON/Light-ON - Selectable"

"Diffuse Optical Sensor 29.528"" (750mm) NPN - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photo Sensor, Complementary Npn, 750Mm; Sensing Range Max Banner Engineering - 68AC1450 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Complementary Npn, 750Mm; Sensing Range Max Banner Engineering
68AC1450
Photo Sensor, Complementary Npn, 750Mm; Sensing Range Max Banner Engineering 68AC1450
PHOTO SENSOR, COMPLEMENTARY NPN, 750MM; Sensing Range Max:750mm; Sensing Method:Diffuse; Sensor Output:Complementary NPN; Product Range:T18-2 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTO SENSOR, COMPLEMENTARY NPN, 750MM; Sensing Range Max:750mm; Sensing Method:Diffuse; Sensor Output:Complementary NPN; Product Range:T18-2 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-T18-2VNDL-Q8-ND 68AC1450
Product Name Photoelectric, Industrial Photo Sensor, Complementary Npn, 750Mm; Sensing Range Max Banner Engineering
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1017861-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details
2 suppliers
Through-beam sensor receiver - O6E304 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
RightSight Photosensor - 42EF-D1SFAK-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 27.56 inch (700 mm)
Mode Dark-on
View Details