Banner Engineering Corp. Photoelectric VS3AP5RQ

Description
PHOTOELECTRIC RECEIVER RANGE:1.2M 10-30VDC PNP QD. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC RECEIVER RANGE:1.2M 10-30VDC PNP QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3185304 - Radwell International
Willingboro, NJ, United States
Photoelectric
3185304
Photoelectric 3185304
PHOTOELECTRIC RECEIVER RANGE:1.2M 10-30VDC PNP QD. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC RECEIVER RANGE:1.2M 10-30VDC PNP QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 3185304
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor transmitter - O8S202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4451 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Series 5000 Photoelectric Sensor - 42DCB-5000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Electrical Connection 3m (9.8ft) Cable
Width 3.78 inch (96.01 mm)
View Details
Photoelectric, Industrial - 1882-1027763-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details