"Retroreflective, Polarized Optical Sensor 39.370"" (1m) NPN/PNP"
BANNER ENGINEERING Sensors & Switches SME312LPCQD
PHOTOELECTRIC SENSOR, 10-30 VDC, 1M RANGE, 1 NPN / 1 PNP BIPOLAR OUTPUT, 5 PIN M12 CONNECTOR, (53711). FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC SENSOR; Sensor Output:-; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Fiber Optic Proximity Sensors |
| Product Number | 2170-SME312LPCQD-ND | 21H9003 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Fiber Optic Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |