Through-Beam Optical Sensor 492.13' (150m)
BANNER ENGINEERING Sensors & Switches SMA30SELQD
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:200m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM30 Series; Sensor Housing:Cylindrical;
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SMA30SELQD-ND | 21H8612 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 5906 inch (150001 mm) | 7874 inch (200000 mm) | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |