The Banner Engineering Photoelectric Sensor, part number 02H7700, is a PNP output sensor designed for polarized retroreflective applications. It operates within a supply voltage range of 10 to 30V DC and can handle an output current of up to 150mA. The sensor features a maximum sensing range of 2 meters and is encapsulated in a durable epoxy housing, making it suitable for harsh environments with an IP69K rating. The EZ-BEAM® technology allows for reliable sensing without the need for adjustments, and it includes a dual-indicator system for performance monitoring. This sensor is not intended for personnel protection applications.
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON"
The T18 series differs physically from the S18 Series in that is it designed with a right-angle housing and an 18 mm threaded lens.
Features
DISCONTINUED BY MANUFACTURER, SENSOR, BARREL MOUNT, EZ-BEAM, T18 SERIES, POLARIZED RETRO, 2 METER RANGE, 10-30 VDC INPUT, COMPLEMENTARY PNP OUTPUT, INTEGRAL 4-PIN M12 EURO QD, REPLACED BY T18-2VPLP-Q8, (33417). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches T18SP6LPQ
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-T18SP6LPQ-ND | 70167959 | 18516 | 02H7700 |
| Product Name | Photoelectric, Industrial | Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: PNP, 79" Range, QD | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |||
| Optical Technology Type | Polarized Retroreflective | |||
| Beam Type | Visible |