PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Sensing Mode:Convergent; Sensing Range Min:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22H3056 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 0.3937 inch (10 mm) |