SMA912DQD AC SCANNER
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:76cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:500mA; Product Range:SMA912DQD; Sensor Input:Optical; Supply Voltage Max:130VAC RoHS Compliant: Yes
DIFFUSE PHOTOELECTRIC SENSOR, 0.76 M DETECTION RANGE, SOLID STATE OUTPUT BLOCK, 3 PIN, 24-130 VAC, (25350). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SMA912DQD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SMA912DQD-ND | 21H8662 | 393410 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |