EZ-BEAM T18 SERIES: POLARIZED RE
PHOTOELECTRIC SENSOR; Sensor Output:AC DO; Sensing Range Max:2m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T18RW3LP-ND | 02H7685 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |