DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, Q08 SERIES, EMITTER, 510 MM MEASURING RANGE, NPN, 10-30 VDC, 2 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
PHOTO SENSOR TRANSMITTER; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q08 Series; Operating Temperature Max:50°C; Operating Temperature Min:0°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 3185785 | 22H0444 |
| Product Name | Photoelectric | Photo Sensor Transmitter; Sensor Output Banner Engineering |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) |